Manufacturer: Microchip Technology
Win Source Part Number: 115417-MIC2185YM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.9 V to 14 V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
Switching Controllers Low Voltage Synchronous Boost PWM Control
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 115417-MIC2185YM | 576-1714-5-ND | MIC2185YM | MIC2185YM | MIC2185YM | MIC2185YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2185YM | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start |