Manufacturer: Microchip Technology
Win Source Part Number: 927029-MIC2185BQS-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-QSOP
Package: Reel - TR
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 2.9V ~ 14V
Part Status: Discontinued at Digi-Key
Family Name: MIC2185
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2185BQS TR, MIC2185BQS TR-ND, MIC2185BQSTR, MIC2185BQSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16QSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927029-MIC2185BQS-TR | MIC2185BQS-TR | MIC2185BQS-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2185BQS-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; 16-QSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Discontinued at Digi-Key | Discontinued at Digi-Key | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed; Transistor Driver |