Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16QSOP
IC REG CTRLR BUCK 16QSOP
Switching Controllers Low Vin Synchronous Buck PWM Control
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2184YQS-TR-ND | MIC2184YQS-TR | MIC2184YQS-TR | MIC2184YQS-TR | MIC2184YQS-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | ||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |