Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 126054-MIC2184YM
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.9 V to 14 V
Alternative Parts (Cross-Reference): UCC2894DR; MIC2184YM; MIC2184BM; MIC2184BM TR;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16SOIC
Switching Controllers Low Vin Buck PWM Control
IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2161-ND | 126054-MIC2184YM | MIC2184YM | MIC2184YM | MIC2184YM | MIC2184YM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2184YM | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |