Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Manufacturer: Microchip Technology
Win Source Part Number: 122593-MIC2184BQS
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.9 V to 14 V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
IC REG CTRLR BUCK 16QSOP
IC REG CTRLR BUCK 16QSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2184BQS-ND | 122593-MIC2184BQS | MIC2184BQS | MIC2184BQS | MIC2184BQS |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2184BQS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | Other; 16-QSOP | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | |
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz | 400 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |