Microchip Technology, Inc. 14V Non-Synchronous Buck Controller with External Frequency Sync MIC2184

Description
MIC2184 is a high efficiency PWM buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2184 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2184's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2184 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2184 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin, allowing enhanced gate drive, hence higher efficiencies, despite low input voltages. MIC2184 features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well suited for portable applications. The MIC2184 is available in a 16-pin SOP (small outline package) and QSOP package options with a junction temperture range range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems 1.245V reference output Front edge blanking 5ω output driver Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOIC and QSOP package options.
Datasheet
Description
MIC2184 is a high efficiency PWM buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2184 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2184's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2184 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2184 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin, allowing enhanced gate drive, hence higher efficiencies, despite low input voltages. MIC2184 features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well suited for portable applications. The MIC2184 is available in a 16-pin SOP (small outline package) and QSOP package options with a junction temperture range range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems 1.245V reference output Front edge blanking 5ω output driver Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOIC and QSOP package options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V Non-Synchronous Buck Controller with External Frequency Sync - MIC2184 - Microchip Technology, Inc.
Chandler, AZ, United States
14V Non-Synchronous Buck Controller with External Frequency Sync
MIC2184
14V Non-Synchronous Buck Controller with External Frequency Sync MIC2184
MIC2184 is a high efficiency PWM buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2184 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2184's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2184 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2184 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin, allowing enhanced gate drive, hence higher efficiencies, despite low input voltages. MIC2184 features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well suited for portable applications. The MIC2184 is available in a 16-pin SOP (small outline package) and QSOP package options with a junction temperture range range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems 1.245V reference output Front edge blanking 5ω output driver Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOIC and QSOP package options.

MIC2184 is a high efficiency PWM buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2184 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems.

Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2184's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2184 to be externally synchronized to frequencies below its nominal 400KHz.

The MIC2184 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin, allowing enhanced gate drive, hence higher efficiencies, despite low input voltages.

MIC2184 features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well suited for portable applications.

The MIC2184 is available in a 16-pin SOP (small outline package) and QSOP package options with a junction temperture range range from -40°C to +125°C.

Additional Features

    • Input voltage range: 2.9V to 14V
    • >90% efficiency
    • Oscillator frequency of 400kHz
    • Frequency divide-by-two pin
    • Frequency sync to 600kHz
    • FreqOut oscillator output allows simple charge pump implementation in low voltage systems
    • 1.245V reference output
    • Front edge blanking
    • 5ω output driver
    • Soft start
    • PWM current mode control
    • 1µA shutdown current
    • Cycle-by-cycle current limiting
    • Frequency foldback short circuit protection
    • Adjustable under-voltage lockout
    • 16-pin narrow-body SOIC and QSOP package options.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2184
Product Name 14V Non-Synchronous Buck Controller with External Frequency Sync
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900450P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 0.0070 amps
View Details
1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Package Type Other; SON
Output Voltage 4.2 volts
View Details
2 suppliers
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details