Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP
Switching Controllers Low Vin Synchronous Buck PWM Control
IC REG CTRLR BUCK 16QSOP
IC REG CTRLR BUCK 16QSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2183YQS-TR-ND | MIC2183YQS-TR | MIC2183YQS-TR | MIC2183YQS-TR | MIC2183YQS-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Enable, Frequency Control, Soft Start | |||
| fsw | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz | 200 to 400 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |