Microchip Technology, Inc. 14V Synchronous Buck Controller with External Frequency Sync MIC2183

Description
MIC2183 is a high efficiency PWM synchronous buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2183 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2183's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2183 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2183 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin. This feature allows enhanced gate drive, hence higher efficiencies at low input voltages. MIC2183 also features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well-suited for portable applications. The MIC2183 is available in a 16-pin SOP (small-outline package) with a junction temperature range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems Front edge blanking 5ω output drivers (typical) Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOP and QSOP package options
Datasheet
Description
MIC2183 is a high efficiency PWM synchronous buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2183 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2183's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2183 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2183 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin. This feature allows enhanced gate drive, hence higher efficiencies at low input voltages. MIC2183 also features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well-suited for portable applications. The MIC2183 is available in a 16-pin SOP (small-outline package) with a junction temperature range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems Front edge blanking 5ω output drivers (typical) Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOP and QSOP package options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V Synchronous Buck Controller with External Frequency Sync - MIC2183 - Microchip Technology, Inc.
Chandler, AZ, United States
14V Synchronous Buck Controller with External Frequency Sync
MIC2183
14V Synchronous Buck Controller with External Frequency Sync MIC2183
MIC2183 is a high efficiency PWM synchronous buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2183 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems. Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2183's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2183 to be externally synchronized to frequencies below its nominal 400KHz. The MIC2183 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin. This feature allows enhanced gate drive, hence higher efficiencies at low input voltages. MIC2183 also features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well-suited for portable applications. The MIC2183 is available in a 16-pin SOP (small-outline package) with a junction temperature range from -40°C to +125°C. Additional Features Input voltage range: 2.9V to 14V >90% efficiency Oscillator frequency of 400kHz Frequency divide-by-two pin Frequency sync to 600kHz FreqOut oscillator output allows simple charge pump implementation in low voltage systems Front edge blanking 5ω output drivers (typical) Soft start PWM current mode control 1µA shutdown current Cycle-by-cycle current limiting Frequency foldback short circuit protection Adjustable under-voltage lockout 16-pin narrow-body SOP and QSOP package options

MIC2183 is a high efficiency PWM synchronous buck control IC. With its wide input voltage range of 2.9V to 14V, the MIC2183 can be used to efficiently step voltages down in 1- or 2-cell Li-Ion battery powered applications, as well as in fixed 3.3V, 5V, or 12V systems.

Efficiencies over 90% are achievable over a wide range of load conditions with the MIC2183's PWM control scheme. The operating frequency can be divided by two by raising the FREQ/2 pin to VDD. This allows the user to optimize efficiency versus board space. It also allows the MIC2183 to be externally synchronized to frequencies below its nominal 400KHz.

The MIC2183 features an oscillator output, FreqOut, which can be used to implement a simple charge pump in low voltage applications. The output of the charge pump can be fed into the gate drive power circuitry via the VINP pin. This feature allows enhanced gate drive, hence higher efficiencies at low input voltages.

MIC2183 also features a 1µA shutdown mode, and a programmable undervoltage lockout, making it well-suited for portable applications.

The MIC2183 is available in a 16-pin SOP (small-outline package) with a junction temperature range from -40°C to +125°C.

Additional Features

    • Input voltage range: 2.9V to 14V
    • >90% efficiency
    • Oscillator frequency of 400kHz
    • Frequency divide-by-two pin
    • Frequency sync to 600kHz
    • FreqOut oscillator output allows simple charge pump implementation in low voltage systems
    • Front edge blanking
    • 5ω output drivers (typical)
    • Soft start
    • PWM current mode control
    • 1µA shutdown current
    • Cycle-by-cycle current limiting
    • Frequency foldback short circuit protection
    • Adjustable under-voltage lockout
    • 16-pin narrow-body SOP and QSOP package options
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2183
Product Name 14V Synchronous Buck Controller with External Frequency Sync
Package Type SOIC; Other; ['QSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - AD41790-1 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
2.5V 0.15A LDO Voltage Regulator IC - 699-AAT3215IJS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 1904538 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers