Manufacturer: Microchip Technology
Win Source Part Number: 023244-MIC2182YM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
Switching Controllers High Efficiency Synchronous Buck Controller
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 023244-MIC2182YM | 576-1068-ND | 536-MIC2182YM | MIC2182YM | MIC2182YM | MIC2182YM | MIC2182YM | MIC2182YM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182YM | DC DC Switching Controllers | IC REG CTRLR BUCK 16SOIC | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start |