Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 140308-MIC2182BSM
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 86%
Clock Sync: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 32 V
Alternative Parts (Cross-Reference): LTC1735IF#TRPBF; TPS40180RGERG4; TPS40053PWPG4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2182BSM-ND | 140308-MIC2182BSM | MIC2182BSM | MIC2182BSM | MIC2182BSM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182BSM | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 16-SSOP | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |