Microchip Technology, Inc. 32V Synchronous Buck Controller MIC2182

Description
MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making it ideal for battery powered applications, as well as high current distributed power supplies. The MIC2182 operates from a 4.5V to 32V input and can operate with a maximum duty cycle of 86% for use in low-dropout conditions. It also features a shutdown mode that reduces quiescent current to 0.1µA. The MIC2182 achieves high efficiency over a wide output current range by automatically switching between PWM and skip mode. Skip-mode operation enables the converter to maintain high efficiency at light loads by turning off circuitry pertaining to PWM operation, reducing the no-load supply current from 1.6mA to 600µA. The operating mode is internally selected according to the output load conditions. Skip mode can be defeated by pulling the PWM pin low which reduces noise and RF interference. The MIC2182 is available in a 16-pin SOP (small-outline package) and SSOP (shrink small-outline package) with an operating range from -40°C to +85°C. Additional Features 4.5V to 32V Input voltage range 1.25V to 6V Output voltage range 95% efficiency 300kHz oscillator frequency Current sense blanking 5ω impedance MOSFET Drivers Drives N-Channel MOSFETs 600µA typical quiescent current (skip-mode) Logic controlled micropower shutdown (IQ <0.1µA) Current-mode control Cycle-by-cycle current limiting Built-in undervoltage protection Adjustable undervoltage lockout Easily synchronizable Precision 1.245V reference output 0.6% total regulation 16-pin SOP and SSOP packages Frequency foldback overcurrent protection Sustained short-circuit protection at any input voltage 20A output current capability
Datasheet
Description
MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making it ideal for battery powered applications, as well as high current distributed power supplies. The MIC2182 operates from a 4.5V to 32V input and can operate with a maximum duty cycle of 86% for use in low-dropout conditions. It also features a shutdown mode that reduces quiescent current to 0.1µA. The MIC2182 achieves high efficiency over a wide output current range by automatically switching between PWM and skip mode. Skip-mode operation enables the converter to maintain high efficiency at light loads by turning off circuitry pertaining to PWM operation, reducing the no-load supply current from 1.6mA to 600µA. The operating mode is internally selected according to the output load conditions. Skip mode can be defeated by pulling the PWM pin low which reduces noise and RF interference. The MIC2182 is available in a 16-pin SOP (small-outline package) and SSOP (shrink small-outline package) with an operating range from -40°C to +85°C. Additional Features 4.5V to 32V Input voltage range 1.25V to 6V Output voltage range 95% efficiency 300kHz oscillator frequency Current sense blanking 5ω impedance MOSFET Drivers Drives N-Channel MOSFETs 600µA typical quiescent current (skip-mode) Logic controlled micropower shutdown (IQ <0.1µA) Current-mode control Cycle-by-cycle current limiting Built-in undervoltage protection Adjustable undervoltage lockout Easily synchronizable Precision 1.245V reference output 0.6% total regulation 16-pin SOP and SSOP packages Frequency foldback overcurrent protection Sustained short-circuit protection at any input voltage 20A output current capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Synchronous Buck Controller - MIC2182 - Microchip Technology, Inc.
Chandler, AZ, United States
32V Synchronous Buck Controller
MIC2182
32V Synchronous Buck Controller MIC2182
MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making it ideal for battery powered applications, as well as high current distributed power supplies. The MIC2182 operates from a 4.5V to 32V input and can operate with a maximum duty cycle of 86% for use in low-dropout conditions. It also features a shutdown mode that reduces quiescent current to 0.1µA. The MIC2182 achieves high efficiency over a wide output current range by automatically switching between PWM and skip mode. Skip-mode operation enables the converter to maintain high efficiency at light loads by turning off circuitry pertaining to PWM operation, reducing the no-load supply current from 1.6mA to 600µA. The operating mode is internally selected according to the output load conditions. Skip mode can be defeated by pulling the PWM pin low which reduces noise and RF interference. The MIC2182 is available in a 16-pin SOP (small-outline package) and SSOP (shrink small-outline package) with an operating range from -40°C to +85°C. Additional Features 4.5V to 32V Input voltage range 1.25V to 6V Output voltage range 95% efficiency 300kHz oscillator frequency Current sense blanking 5ω impedance MOSFET Drivers Drives N-Channel MOSFETs 600µA typical quiescent current (skip-mode) Logic controlled micropower shutdown (IQ <0.1µA) Current-mode control Cycle-by-cycle current limiting Built-in undervoltage protection Adjustable undervoltage lockout Easily synchronizable Precision 1.245V reference output 0.6% total regulation 16-pin SOP and SSOP packages Frequency foldback overcurrent protection Sustained short-circuit protection at any input voltage 20A output current capability

MIC2182 is a synchronous buck (step-down) switching regulator controller. An all N-Channel synchronous architecture and powerful output drivers allow up to a 20A output current capabilty. The PWM and skip-mode control scheme allows efficiency to exceed 95% over a wide range of load current, making it ideal for battery powered applications, as well as high current distributed power supplies.

The MIC2182 operates from a 4.5V to 32V input and can operate with a maximum duty cycle of 86% for use in low-dropout conditions. It also features a shutdown mode that reduces quiescent current to 0.1µA.

The MIC2182 achieves high efficiency over a wide output current range by automatically switching between PWM and skip mode. Skip-mode operation enables the converter to maintain high efficiency at light loads by turning off circuitry pertaining to PWM operation, reducing the no-load supply current from 1.6mA to 600µA. The operating mode is internally selected according to the output load conditions. Skip mode can be defeated by pulling the PWM pin low which reduces noise and RF interference.

The MIC2182 is available in a 16-pin SOP (small-outline package) and SSOP (shrink small-outline package) with an operating range from -40°C to +85°C.

Additional Features

    • 4.5V to 32V Input voltage range
    • 1.25V to 6V Output voltage range
    • 95% efficiency
    • 300kHz oscillator frequency
    • Current sense blanking
    • 5ω impedance MOSFET Drivers
    • Drives N-Channel MOSFETs
    • 600µA typical quiescent current (skip-mode)
    • Logic controlled micropower shutdown (IQ <0.1µA)
    • Current-mode control
    • Cycle-by-cycle current limiting
    • Built-in undervoltage protection
    • Adjustable undervoltage lockout
    • Easily synchronizable
    • Precision 1.245V reference output
    • 0.6% total regulation
    • 16-pin SOP and SSOP packages
    • Frequency foldback overcurrent protection
    • Sustained short-circuit protection at any input voltage
    • 20A output current capability
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC2182
Product Name 32V Synchronous Buck Controller
Package Type SSOP; SOIC; Other; ['SSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24259RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; μmax
IOUT 10 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details