Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1222098-MIC2182-5.0Y
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Soft Start
Supply Voltage: 4.5V ~ 32V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 86%
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2182
Manufacturer Pack Quantity: 77
MSL Level: 2 (1 Year)
Switching Frequency: 300kHz
IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
Switching Controllers High Efficiency Synchronous Buck Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2159-ND | 1222098-MIC2182-5.0YSM | MIC2182-5.0YSM | MIC2182-5.0YSM | MIC2182-5.0YSM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-5.0YSM | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 16-SSOP | SSOP | ||
| Special Features | Synchronous Rectification | Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |