Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR BUCK 16SSOP
Switching Controllers High Efficiency Synchronous Buck Controller
IC REG CTRLR BUCK 16SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2182-5.0YSM-TR-ND | MIC2182-5.0YSM-TR | MIC2182-5.0YSM-TR | MIC2182-5.0YSM-TR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | |||
| Special Features | Synchronous Rectification | Enable, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz |