Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers High Efficiency Synchronous Buck Controller
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2182-3.3YM-TR-ND | MIC2182-3.3YM-TR | MIC2182-3.3YM-TR | MIC2182-3.3YM-TR |
| Product Name | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Synchronous Rectification | Enable, Soft Start | ||
| fsw | 300 kHz | 300 kHz | 300 kHz |