The MIC2182-3.3BSM is a synchronous buck switching regulator controller designed for high efficiency and high output current applications. It supports an input voltage range of 4.5V to 32V and can deliver up to 20A output current. The device features a PWM and skip-mode control scheme that allows efficiency to exceed 95%, making it suitable for battery-powered devices and high-current distributed power supplies. This regulator operates with a maximum duty cycle of 86% and includes a shutdown mode that reduces quiescent current to 0.1µA. It automatically switches between PWM and skip mode to maintain high efficiency at varying load conditions, with a typical quiescent current of 600µA in skip mode. The MIC2182-3.3BSM is housed in a 16-pin SSOP package and operates over a temperature range of -40°C to +85°C. Key features include cycle-by-cycle current limiting, built-in undervoltage protection, and a precision 1.245V reference output with 0.6% total regulation. The device is suitable for applications such as DC power distribution systems, notebook computers, and battery-operated equipment.
Manufacturer: Microchip Technology
Win Source Part Number: 1222096-MIC2182-3.3B
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Soft Start
Supply Voltage: 4.5V ~ 32V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 86%
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2182
Manufacturer Pack Quantity: 77
MSL Level: 1 (Unlimited)
Switching Frequency: 300kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR BUCK 16SSOP
HIGH-EFFICIENCY SYNCHRONOUS BUCK
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222096-MIC2182-3.3BSM | MIC2182-3.3BSM-ND | MIC2182-3.3BSM | MIC2182-3.3BSM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2182-3.3BSM | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | |||
| Package Type | SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | |
| Special Features | Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start | |
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |