Manufacturer: Microchip Technology
Win Source Part Number: 058522-MIC2179YSM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SSOP
Purpose: Step-Down
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 16.5V
Minimum Input Voltage: 4.5V
"Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
IC REG BUCK ADJ 1.5A 20SSOP
Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
IC REG BUCK ADJ 1.5A 20SSOP
Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher
IC REG BUCK ADJ 1.5A 20SSOP
IC REG BUCK ADJ 1.5A 20SSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058522-MIC2179YSM | 576-1067-ND | MIC2179YSM | MIC2179YSM | MIC2179YSM | MIC2179YSM | 536-MIC2179YSM | MIC2179YSM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179YSM | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 1.5A 20SSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; 20-SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209, 5.30mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Removed | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |