"Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher
IC REG BUCK ADJ 1.5A 20SSOP
IC REG BUCK ADJ 1.5A 20SSOP
Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1560-1-ND | MIC2179YSM-TR | MIC2179YSM-TR | MIC2179YSM-TR | MIC2179YSM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Output Voltage | 1.25 to 16.5 volts | 1.25 volts | 1.25 to 16.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |