Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179BSMTR MIC2179BSMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058521-MIC2179BSMTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 16.5V Minimum Input Voltage: 4.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058521-MIC2179BSMTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 16.5V Minimum Input Voltage: 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179BSMTR - 058521-MIC2179BSMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179BSMTR
058521-MIC2179BSMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179BSMTR 058521-MIC2179BSMTR
Manufacturer: Microchip Technology Win Source Part Number: 058521-MIC2179BSMTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-SSOP Purpose: Step-Down Maximum Input Voltage: 16.5V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 16.5V Minimum Input Voltage: 4.5V

Manufacturer: Microchip Technology
Win Source Part Number: 058521-MIC2179BSMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SSOP
Purpose: Step-Down
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 16.5V
Minimum Input Voltage: 4.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 058521-MIC2179BSMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179BSMTR
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-SSOP
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8292SETTR-T - 007733-A8292SETTR-T - Win Source Electronics
Specs
Package Type Other; 28-QFN/MLP (5x5)
Special Features Multiple Outputs
Output Voltage 12.7 to 20.4 volts
View Details
3 suppliers
PMIC - PMIC - Voltage Regulators - Linear + Switching - HPA01069DDAR - 1023271-HPA01069DDAR - Win Source Electronics
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 7 volts
View Details