Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
IC REG BUCK ADJ 1.5A 20SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2179BSM-TR | MIC2179BSM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Output Voltage | 1.25 to 16.5 volts |