"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 1075980-MIC2179-5.0Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SSOP
Purpose: Step-Down
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG BUCK 5V 1.5A 20SSOP
IC REG BUCK 5V 1.5A 20SSOP
Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2156-ND | 1075980-MIC2179-5.0YSM | MIC2179-5.0YSM | MIC2179-5.0YSM | MIC2179-5.0YSM | MIC2179-5.0YSM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP | SSOP | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |