Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM-TR MIC2179-5.0YSM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788467-MIC2179-5.0YS M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: MIC2179 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788467-MIC2179-5.0YS M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: MIC2179 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM-TR - 788467-MIC2179-5.0YSM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM-TR
788467-MIC2179-5.0YSM-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM-TR 788467-MIC2179-5.0YSM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788467-MIC2179-5.0YS M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: MIC2179 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788467-MIC2179-5.0YSM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: MIC2179
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Input Voltage MIN: 4.5V
Voltage Input MAX: 16.5V
Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5;
Introduction Date: January 06, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2179-5.0YSM-TR
Switching Voltage Regulators MIC2179-5.0YSM-TR
Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher

Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2179-5.0YSM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2179-5.0YSM-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2179-5.0YSM-TR
IC REG BUCK 5V 1.5A 20SSOP

IC REG BUCK 5V 1.5A 20SSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2179-5.0YSM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2179-5.0YSM-TR
Voltage Regulators - DC DC Switching Regulators MIC2179-5.0YSM-TR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 788467-MIC2179-5.0YSM-TR MIC2179-5.0YSM-TR MIC2179-5.0YSM-TR MIC2179-5.0YSM-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2179-5.0YSM-TR Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width) SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data