Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
IC REG BUCK 5V 1.5A 20SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2179-5.0BSM | MIC2179-5.0BSM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 5 to ? volts |