Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
IC REG BUCK 3.3V 1.5A 20SSOP
IC REG BUCK 3.3V 1.5A 20SSOP
Switching Voltage Regulators 1.5A 200kHz Synchronous Switcher
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2179-3.3YSM | MIC2179-3.3YSM | MIC2179-3.3YSM | MIC2179-3.3YSM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP | ||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 3.3 to ? volts | 3.3 volts |