"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 20-SSOP (0.209"", 5.30mm Width)"
IC REG BUCK 3.3V 1.5A 20SSOP
IC REG BUCK 3.3V 1.5A 20SSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 20-SSOP (0.209", 5.30mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2179-3.3BSM-TR-ND | MIC2179-3.3BSM-TR | MIC2179-3.3BSM-TR | MIC2179-3.3BSM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |