"Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 1222093-MIC2178YWM
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 16.5V
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2178
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.245V
Switching Frequency: 200kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 16.5V
Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK ADJ 2.5A 20SOIC
Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher
IC REG BUCK ADJ 2.5A 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-1066-ND | 1222093-MIC2178YWM | MIC2178YWM | MIC2178YWM | MIC2178YWM | MIC2178YWM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178YWM | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Output Voltage | 1.25 to 16.5 volts | 16.5 volts | 1.25 to 16.5 volts | 1.25 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |