Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-5.0YWM-TR MIC2178-5.0YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788466-MIC2178-5.0YW M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: MIC2178 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788466-MIC2178-5.0YW M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: MIC2178 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-5.0YWM-TR - 788466-MIC2178-5.0YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-5.0YWM-TR
788466-MIC2178-5.0YWM-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-5.0YWM-TR 788466-MIC2178-5.0YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788466-MIC2178-5.0YW M-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.5A Family Name: MIC2178 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 16.5V Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5; Introduction Date: January 06, 1998 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788466-MIC2178-5.0YWM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.5A
Family Name: MIC2178
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Input Voltage MIN: 4.5V
Voltage Input MAX: 16.5V
Alternative Parts (Cross-Reference): LTC1266IS-5#TR; LTC1266IS-5; LTC1266CS-5#TR; LTC1266CS-5;
Introduction Date: January 06, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0YWM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0YWM-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC2178-5.0YWM-TR-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0YWM-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2178-5.0YWM-TR
IC REG BUCK 5V 2.5A 20SOIC

IC REG BUCK 5V 2.5A 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0YWM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0YWM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC2178-5.0YWM-TR
IC REG BUCK 5V 2.5A 20SOIC

IC REG BUCK 5V 2.5A 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MIC2178-5.0YWM-TR
Switching Voltage Regulators MIC2178-5.0YWM-TR
Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher

Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0YWM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0YWM-TR
Voltage Regulators - DC DC Switching Regulators MIC2178-5.0YWM-TR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 788466-MIC2178-5.0YWM-TR MIC2178-5.0YWM-TR-ND MIC2178-5.0YWM-TR MIC2178-5.0YWM-TR MIC2178-5.0YWM-TR MIC2178-5.0YWM-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-5.0YWM-TR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers