Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC2178-5.0BWM-TR

Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0BWM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0BWM-TR-ND
Voltage Regulators - DC DC Switching Regulators MIC2178-5.0BWM-TR-ND
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"

"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0BWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0BWM-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC2178-5.0BWM-TR
IC REG BUCK 5V 2.5A 20SOIC

IC REG BUCK 5V 2.5A 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0BWM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0BWM-TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC2178-5.0BWM-TR
IC REG BUCK 5V 2.5A 20SOIC

IC REG BUCK 5V 2.5A 20SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC2178-5.0BWM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC2178-5.0BWM-TR
Voltage Regulators - DC DC Switching Regulators MIC2178-5.0BWM-TR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC2178-5.0BWM-TR-ND MIC2178-5.0BWM-TR MIC2178-5.0BWM-TR MIC2178-5.0BWM-TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Output Voltage 5 volts 5 volts 5 to ? volts
IOUT 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
DC DC Switching Controllers - 111-3053PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
5 suppliers