"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 1222091-MIC2178-3.3Y
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 200kHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 16.5V
Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK 3.3V 2.5A 20SOIC
IC REG BUCK 3.3V 2.5A 20SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2154-ND | 1222091-MIC2178-3.3YWM | MIC2178-3.3YWM | MIC2178-3.3YWM | MIC2178-3.3YWM | MIC2178-3.3YWM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-3.3YWM | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |