Manufacturer: Microchip Technology
Win Source Part Number: 102629-MIC2178-3.3BW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-SOIC
Purpose: Step-Down
Maximum Input Voltage: 16.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 3.3V 2.5A 20SOIC
2.5A SYNCHRONOUS BUCK REGULATOR
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 102629-MIC2178-3.3BWM | MIC2178-3.3BWM-ND | MIC2178-3.3BWM | MIC2178-3.3BWM | MIC2178-3.3BWM | MIC2178-3.3BWM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2178-3.3BWM | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 20-SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 to ? volts |