Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher
IC REG BUCK ADJ 2.5A 20SOIC
IC REG BUCK ADJ 2.5A 20SOIC
IC REG BUCK ADJ 2.5A 20SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2177YWM-TR | MIC2177YWM-TR | MIC2177YWM-TR | 536-MIC2177YWM-TR | MIC2177YWM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 2.5A 20SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295, 7.50mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | |||
| Output Voltage | 1.25 to 16.5 volts | 16.5 volts | 1.25 volts |