2.5 AMP SYNCHRONOUS BUCK REG
Buck Switching Regulator IC Positive Adjustable 1.245V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2177BWMTR | MIC2177BWMTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage | 1.25 volts | 1.25 to 16.5 volts |
| IOUT | 2.5 amps | 2.5 amps |