"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK 5V 2.5A 20SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 2.5A 200kHz Synchronous Switcher
IC REG BUCK 5V 2.5A 20SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2153-ND | MIC2177-5.0YWM | MIC2177-5.0YWM | MIC2177-5.0YWM | MIC2177-5.0YWM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |