Buck Switching Regulator IC Positive Fixed 5V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
2.5 AMP SYNCHRONOUS BUCK REG
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2177-5.0BWMTR | MIC2177-5.0BWMTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC |
| Life Cycle Stage | Active | Active |
| Output Voltage | 5 to ? volts | 5 volts |