The MIC2177-3.3BWM-TR is a synchronous buck switching regulator designed for high-efficiency applications, capable of delivering up to 2.5A output current. It operates within an input voltage range of 4.5V to 16.5V and features a dual mode operation that optimizes efficiency: PWM mode for loads above 200 mA and skip mode for lighter loads. The device includes internal power MOSFETs with a low on-resistance of 100 mΩ at a 12V input, ensuring minimal power loss. This regulator has a preset switching frequency of 200 kHz, which can be synchronized to an external clock of up to 300 kHz. It incorporates current-mode control for improved line regulation and simplified loop compensation, along with essential protection features such as thermal shutdown, current limiting, and undervoltage lockout. The quiescent current is low, at 1.0 mA in PWM mode and 500 OºA in skip mode, dropping to less than 5 OºA in shutdown mode. The MIC2177-3.3BWM-TR is housed in a 20-pin wide SOIC package and operates over a temperature range of -40°C to +85°C, making it suitable for various battery-powered and portable applications.
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 927028-MIC2177-3.3BW
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MIC2177
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2177-3.3BWM TR, MIC2177-3.3BWM TR-ND, MIC2177-3.3BWMTR, MIC2177-3.3BWMTR-ND
IC REG BUCK 3.3V 2.5A 20SOIC
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 20-SOIC (0.295", 7.50mm Width)
IC REG BUCK 3.3V 2.5A 20SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2177-3.3BWM-TR-ND | 927028-MIC2177-3.3BWM-TR | MIC2177-3.3BWM-TR | MIC2177-3.3BWM-TR | MIC2177-3.3BWM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2177-3.3BWM-TR | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |