Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1222087-MIC2176-2YMM
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable
Supply Voltage: 4.5V ~ 75V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Duty Cycle (Maximum): 93%
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2176
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Switching Controllers 76V Synchronous Buck Controller
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3757-5-ND | 1222087-MIC2176-2YMM | MIC2176-2YMM | MIC2176-2YMM | MIC2176-2YMM | MIC2176-2YMM |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2176-2YMM | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Synchronous Rectification | Synchronous Rectification; Enable | Enable | |||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |