The MIC2172YN is a DC-DC switching regulator designed for various applications, including laptop and handheld devices. It features a 1.25A internal switch with a voltage rating of 65V and operates within an input voltage range of 3V to 40V. The device utilizes current mode operation and includes internal cycle-by-cycle current limiting, which enhances its reliability in power management. This regulator is optimized for low power consumption, drawing only 7 mA of quiescent current during operation and less than 1 OºA in shutdown mode. The MIC2172YN supports external frequency synchronization and frequency trimming, making it suitable for applications requiring multiple regulators to operate from the same input supply without interference. It is available in an 8-pin plastic DIP or SOIC package and is rated for operation in ambient temperatures from -40°C to +85°C. Engineers considering this product should note its versatility in supporting various switching topologies, including step-up, step-down, inverting, and isolated configurations, which can be beneficial for diverse project requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1222083-MIC2172YN
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Cuk, Flyback, Forward Converter
Output Configuration: Positive or Negative, Isolation Capable
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 65V (Switch)
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2172
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
Switching Frequency: 100kHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 40V
"Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.24V 1 Output 1.25A (Switch) 8-DIP (0.300"", 7.62mm)"
IC REG MULT CONFG ADJ 1.25A 8DIP Product overview: MIC2172YN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2172YN can be used for catalog matching and distributor lookup.
Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.24V 1 Output 1.25A (Switch) 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators 2.5A 100kHz Switching Regulator
IC REG MULT CONFG ADJ 1.25A 8DIP
IC REG MULT CONFG ADJ 1.25A 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1222083-MIC2172YN | 576-2151-ND | 739-MIC2172YN | MIC2172YN | MIC2172YN | MIC2172YN | MIC2172YN |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2172YN | Voltage Regulators - DC DC Switching Regulators | 1.25A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Cuk, Flyback, Forward Converter | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | 65 to 1.24 volts | 1.24 to 65 volts | 1.24 volts | 1.24 to 65 volts | 1.24 volts | ||
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |