Microchip Technology, Inc. Dc/dc, 3-40V, 1.25A, 100Khz, 8Soic; Topology Microchip MIC2172YM

Description
DC/DC, 3-40V, 1.25A, 100KHZ, 8SOIC; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC, 3-40V, 1.25A, 100KHZ, 8SOIC; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc, 3-40V, 1.25A, 100Khz, 8Soic; Topology Microchip - 10AC8108 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, 3-40V, 1.25A, 100Khz, 8Soic; Topology Microchip
10AC8108
Dc/dc, 3-40V, 1.25A, 100Khz, 8Soic; Topology Microchip 10AC8108
DC/DC, 3-40V, 1.25A, 100KHZ, 8SOIC; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output Voltage RoHS Compliant: Yes

DC/DC, 3-40V, 1.25A, 100KHZ, 8SOIC; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8108
Product Name Dc/dc, 3-40V, 1.25A, 100Khz, 8Soic; Topology Microchip
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details