Microchip Technology, Inc. Dc/dc Conv, Boost/buck/cuk/inv, Soic-8; Topology Microchip MIC2172YM-TR

Description
DC/DC CONV, BOOST/BUCK/CUK/INV, SOIC-8; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST/BUCK/CUK/INV, SOIC-8; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/buck/cuk/inv, Soic-8; Topology Microchip - 57AC2562 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/buck/cuk/inv, Soic-8; Topology Microchip
57AC2562
Dc/dc Conv, Boost/buck/cuk/inv, Soic-8; Topology Microchip 57AC2562
DC/DC CONV, BOOST/BUCK/CUK/INV, SOIC-8; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes

DC/DC CONV, BOOST/BUCK/CUK/INV, SOIC-8; Topology:Boost, Buck, Cuk, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.25A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2562
Product Name Dc/dc Conv, Boost/buck/cuk/inv, Soic-8; Topology Microchip
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details