The MIC2172BN is a DC-DC switching regulator designed for various applications, including boost, Cuk, flyback, and forward converter configurations. It features an internal switch rating of 1.25A and can handle input voltages ranging from 3V to 40V. The device operates at a frequency of 100 kHz and incorporates current mode operation with cycle-by-cycle current limiting for enhanced performance. This regulator is particularly suitable for battery-operated devices due to its low quiescent current of 7 mA during operation and less than 1 OºA in shutdown mode. The MIC2172BN supports external frequency synchronization and frequency trimming, making it ideal for applications requiring multiple regulators to operate from the same input supply without interference. It is available in an 8-pin plastic DIP package and is rated for operation in ambient temperatures from -40°C to +85°C.
IC REG MULT CONFG ADJ 1.25A 8DIP Product overview: MIC2172BN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2172BN can be used for catalog matching and distributor lookup.
"Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.24V 1 Output 1.25A (Switch) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Microchip Technology
Win Source Part Number: 044704-MIC2172BN
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.25A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 3V
Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.24V 1 Output 1.25A (Switch) 8-DIP (0.300", 7.62mm)
IC REG MULT CONFG ADJ 1.25A 8DIP
IC REG MULT CONFG ADJ 1.25A 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MIC2172BN | MIC2172BN-ND | 044704-MIC2172BN | MIC2172BN | MIC2172BN | MIC2172BN |
| Product Name | 1.25A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2172BN | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Bulk | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 1.24 volts | 1.24 to 65 volts | 1.24 volts | 1.24 to 65 volts | 1.24 volts | |
| IOUT | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps | 1.25 amps |
| VIN | 40 volts | 3 to 40 volts | 40 volts | 3 to 40 volts |