Manufacturer: Microchip Technology
Win Source Part Number: 927027-MIC2171WU-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable - 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC2171
Categories: Integrated Circuits (ICs)
Case / Package: TO-263-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2171WUTR-ND, 576-1541-6, MIC2171WU TR, MIC2171WUTR, 576-1541-1, 576-1541-2
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG MULT CONFG ADJ 2.5A TO263 Product overview: MIC2171WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2171WU-TR can be used for catalog matching and distributor lookup.
IC REG MULTI CONFG ADJ TO263-5
IC REG MULT CONFG ADJ 2.5A TO263
Switching Voltage Regulators 2.5A 100kHz Switching Regulator
IC REG MULTI CONFG ADJ TO263-5
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927027-MIC2171WU-TR | 576-1541-1-ND | 739-MIC2171WU-TR | MIC2171WU-TR | MIC2171WU-TR | MIC2171WU-TR | MIC2171WU-TR | MIC2171WU-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2171WU-TR | Voltage Regulators - DC DC Switching Regulators | 2.5A Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck; Boost | Buck; Boost | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Output Voltage | 65 volts | 65 volts | 65 volts | ? to 65 volts |