IC REG MULT CONFG ADJ 2.5A TO220 Product overview: MIC2171WT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC2171WT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075966-MIC2171WT
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-220-5
IC REG MULT CONFG ADJ 2.5A TO220
Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1 Output 2.5A (Switch) TO-220-5
Switching Voltage Regulators 2.5A 100kHz Switching Regulator
IC REG MULTI CONFG ADJ TO220-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-MIC2171WT | 1075966-MIC2171WT | 576-2150-ND | MIC2171WT | MIC2171WT | MIC2171WT | MIC2171WT |
| Product Name | 2.5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC2171WT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | ||
| Output Voltage | 65 volts | 65 to ? volts | 65 volts | ? to 65 volts | |||
| IOUT | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | |
| VIN | 40 volts | 40 volts | 3 to 40 volts | 3 to 40 volts |