Microchip Technology, Inc. 100kHz Switching Regulator MIC2171

Description
The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated topologies. Operating from 3V to 40V, the MIC2171 draws only 7mA of quiescent current, making it attractive for battery operated supplies. The MIC2171 is available in a 5-pin TO-220 or TO-263 for -40°C to +85°C operation. Additional Features 2.5A, 65V internal switch rating 3V to 40V input voltage range Current-mode operation, 2.5A peak Internal cycle-by-cycle current limit Thermal shutdown Twice the frequency of the LM2577 Low external parts count Operates in most switching topologies 7mA quiescent current (operating) Fits LT1171/LM2577 TO-220 and TO-263 sockets
Datasheet
Description
The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated topologies. Operating from 3V to 40V, the MIC2171 draws only 7mA of quiescent current, making it attractive for battery operated supplies. The MIC2171 is available in a 5-pin TO-220 or TO-263 for -40°C to +85°C operation. Additional Features 2.5A, 65V internal switch rating 3V to 40V input voltage range Current-mode operation, 2.5A peak Internal cycle-by-cycle current limit Thermal shutdown Twice the frequency of the LM2577 Low external parts count Operates in most switching topologies 7mA quiescent current (operating) Fits LT1171/LM2577 TO-220 and TO-263 sockets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100kHz Switching Regulator - MIC2171 - Microchip Technology, Inc.
Chandler, AZ, United States
100kHz Switching Regulator
MIC2171
100kHz Switching Regulator MIC2171
The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated topologies. Operating from 3V to 40V, the MIC2171 draws only 7mA of quiescent current, making it attractive for battery operated supplies. The MIC2171 is available in a 5-pin TO-220 or TO-263 for -40°C to +85°C operation. Additional Features 2.5A, 65V internal switch rating 3V to 40V input voltage range Current-mode operation, 2.5A peak Internal cycle-by-cycle current limit Thermal shutdown Twice the frequency of the LM2577 Low external parts count Operates in most switching topologies 7mA quiescent current (operating) Fits LT1171/LM2577 TO-220 and TO-263 sockets

The MIC2171 is a complete 100kHz SMPS current-mode controller with an internal 65V 2.5A power switch. Although primarily intended for voltage step-up applications, the floating switch architecture of the MIC2171 makes it practical for step-down, inverting, and Cuk configurations as well as isolated topologies. Operating from 3V to 40V, the MIC2171 draws only 7mA of quiescent current, making it attractive for battery operated supplies. The MIC2171 is available in a 5-pin TO-220 or TO-263 for -40°C to +85°C operation.

Additional Features

    • 2.5A, 65V internal switch rating
    • 3V to 40V input voltage range
    • Current-mode operation, 2.5A peak
    • Internal cycle-by-cycle current limit
    • Thermal shutdown
    • Twice the frequency of the LM2577
    • Low external parts count
    • Operates in most switching topologies
    • 7mA quiescent current (operating)
    • Fits LT1171/LM2577 TO-220 and TO-263 sockets
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Switching Voltage Regulators
Product Number MIC2171
Product Name 100kHz Switching Regulator
Configuration / Function Boost
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details