The MIC2169YMM-TR is a high-efficiency synchronous buck control IC designed for DC/DC conversion applications. It operates with an input voltage range of 3V to 14.5V and can regulate output voltages down to 0.8V. The device features a 500kHz PWM operation and achieves efficiencies exceeding 95% across a wide load range, thanks to its adaptive all N-Channel MOSFET drive scheme. This IC eliminates the need for an external current-sense resistor by sensing current across the high-side MOSFET, which also helps maintain current limit accuracy. It includes built-in in-rush current limiting and digital soft-start functionality, contributing to reduced component count and overall cost. The MIC2169YMM-TR is housed in a compact 10-pin MSOP package and operates within a junction temperature range of -40°C to +125°C. Typical applications include point-of-load DC/DC conversion for devices such as graphic cards, set-top boxes, and telecom power supplies. The product also features overvoltage protection and hiccup mode short-circuit protection, enhancing its reliability in various applications.
Manufacturer: Microchip Technology
Win Source Part Number: 1075964-MIC2169YMM-T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Switching Voltage Regulators Replaced by MIC2169AYMM TR
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR BUCK 10MSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1075964-MIC2169YMM-TR | MIC2169YMM-TR-ND | MIC2169YMM-TR | MIC2169YMM-TR | MIC2169YMM-TR | MIC2169YMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2169YMM-TR | DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit | Synchronous Rectification | Internal Current Limit; Current Limit |