Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP-EP
Manufacturer: Microchip Technology
Win Source Part Number: 809181-MIC2169BYMME
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Duty Cycle (Maximum): 92%
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Part Number Series: MIC2169
Voltage - Supply (Vcc/Vdd): 3V ~ 14.5V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP-EP
Switching Voltage Regulators Synchronous Step Down Converter
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3545-5-ND | 809181-MIC2169BYMME | MIC2169BYMME | MIC2169BYMME | MIC2169BYMME | MIC2169BYMME |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2169BYMME | DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP Exposed Pad | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Internal Current Limit; Current Limit, Enable | |||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |