Manufacturer: Microchip Technology
Win Source Part Number: 1075961-MIC2169ABMM-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 14.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1075961-MIC2169ABMM-TR | MIC2169ABMM-TR-ND | MIC2169ABMM-TR | MIC2169ABMM-TR | MIC2169ABMM-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC2169ABMM-TR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |