Microchip Technology, Inc. 14.5V PWM Synchronous Buck Controller IC MIC2169A

Description
The MIC2169A is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2169A allows compact DC/DC solutions with a minimal external component count and cost. The MIC2169A operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2169A senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169A is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 500kHz PWM operation Adjustable current limit senses high-side N-Channel MOSFET current No external current-sense resistor Adaptive gate drive increases efficiency Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package
Datasheet
Description
The MIC2169A is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2169A allows compact DC/DC solutions with a minimal external component count and cost. The MIC2169A operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2169A senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169A is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 500kHz PWM operation Adjustable current limit senses high-side N-Channel MOSFET current No external current-sense resistor Adaptive gate drive increases efficiency Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V PWM Synchronous Buck Controller IC - MIC2169A - Microchip Technology, Inc.
Chandler, AZ, United States
14.5V PWM Synchronous Buck Controller IC
MIC2169A
14.5V PWM Synchronous Buck Controller IC MIC2169A
The MIC2169A is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2169A allows compact DC/DC solutions with a minimal external component count and cost. The MIC2169A operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2169A senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2169A is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 500kHz PWM operation Adjustable current limit senses high-side N-Channel MOSFET current No external current-sense resistor Adaptive gate drive increases efficiency Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package

The MIC2169A is a high-efficiency, simple to use 500kHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2169A allows compact DC/DC solutions with a minimal external component count and cost.

The MIC2169A operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range.

The MIC2169A senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start.

The MIC2169A is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C.

Additional Features

    • 3V to 14.5V input voltage range
    • Adjustable output voltage down to 0.8V
    • Up to 95% efficiency
    • 500kHz PWM operation
    • Adjustable current limit senses high-side N-Channel MOSFET current
    • No external current-sense resistor
    • Adaptive gate drive increases efficiency
    • Overvoltage protection protects the load in fault conditions
    • Dual mode current limit speeds up recovery time
    • "Hiccup" mode short-circuit protection
    • Internal soft-start
    • Dual function COMP and EN pin allows low-power shutdown
    • Small size MSOP 10-lead package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2169A
Product Name 14.5V PWM Synchronous Buck Controller IC
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLF80511EJ V50 - TLF80511EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details