Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2168ABMM-TR-ND | MIC2168ABMM-TR | MIC2168ABMM-TR | MIC2168ABMM-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |