Microchip Technology, Inc. 14.5V PWM Synchronous Buck Controller IC MIC2168

Description
The MIC2168 is a high-efficiency, simple to use 1MHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2168 allows compact DC/DC solutions with a minimal external component count and cost. The MIC2168 operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2168 senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2168 is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 1MHz PWM operation Adjustable current-limit senses high-side N-Channel MOSFET current No external current sense resistor Adaptive gate drive increases efficiency Ultra-fast response with hysteretic transient recovery mode Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package
Datasheet
Description
The MIC2168 is a high-efficiency, simple to use 1MHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2168 allows compact DC/DC solutions with a minimal external component count and cost. The MIC2168 operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2168 senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2168 is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 1MHz PWM operation Adjustable current-limit senses high-side N-Channel MOSFET current No external current sense resistor Adaptive gate drive increases efficiency Ultra-fast response with hysteretic transient recovery mode Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.5V PWM Synchronous Buck Controller IC - MIC2168 - Microchip Technology, Inc.
Chandler, AZ, United States
14.5V PWM Synchronous Buck Controller IC
MIC2168
14.5V PWM Synchronous Buck Controller IC MIC2168
The MIC2168 is a high-efficiency, simple to use 1MHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2168 allows compact DC/DC solutions with a minimal external component count and cost. The MIC2168 operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range. The MIC2168 senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start. The MIC2168 is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C. Additional Features 3V to 14.5V input voltage range Adjustable output voltage down to 0.8V Up to 95% efficiency 1MHz PWM operation Adjustable current-limit senses high-side N-Channel MOSFET current No external current sense resistor Adaptive gate drive increases efficiency Ultra-fast response with hysteretic transient recovery mode Overvoltage protection protects the load in fault conditions Dual mode current limit speeds up recovery time "Hiccup" mode short-circuit protection Internal soft-start Dual function COMP and EN pin allows low-power shutdown Small size MSOP 10-lead package

The MIC2168 is a high-efficiency, simple to use 1MHz PWM synchronous buck control IC housed in a small MSOP-10 package. The MIC2168 allows compact DC/DC solutions with a minimal external component count and cost.

The MIC2168 operates from a 3V to 14.5V input, without the need of any additional bias voltage. The output voltage can be precisely regulated down to 0.8V. The adaptive all N-Channel MOSFET drive scheme allows efficiencies over 95% across a wide load range.

The MIC2168 senses current across the high-side N-Channel MOSFET, eliminating the need for an expensive and lossy current-sense resistor. Current limit accuracy is maintained by a positive temperature coefficient that tracks the increasing RDS(ON) of the external MOSFET. Further cost and space are saved by the internal in-rush-current limiting digital soft-start.

The MIC2168 is available in a 10-pin MSOP package, with a wide junction operating range of -40°C to +125°C.

Additional Features

    • 3V to 14.5V input voltage range
    • Adjustable output voltage down to 0.8V
    • Up to 95% efficiency
    • 1MHz PWM operation
    • Adjustable current-limit senses high-side N-Channel MOSFET current
    • No external current sense resistor
    • Adaptive gate drive increases efficiency
    • Ultra-fast response with hysteretic transient recovery mode
    • Overvoltage protection protects the load in fault conditions
    • Dual mode current limit speeds up recovery time
    • "Hiccup" mode short-circuit protection
    • Internal soft-start
    • Dual function COMP and EN pin allows low-power shutdown
    • Small size MSOP 10-lead package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC2168
Product Name 14.5V PWM Synchronous Buck Controller IC
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25066A System Power Management and Protection IC with PMBus - LM25066APSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1SJV - TLS805B1SJV - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details