Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP-EP
IC REG CTRLR BUCK 10TSOP
IC REG CTRLR BUCK PWM 10TSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP-EP
Switching Controllers DC-DC Controller with PG, Internal LDO & HLL
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC2165YMME-TR-ND | MIC2165YMME-TR | 536-MIC2165YMME-TR | MIC2165YMME-TR | MIC2165YMME-TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BUCK PWM 10TSOP | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable, Power Good | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |