Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32MLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-3528-2-ND | MIC2156YML-TR | MIC2156YML-TR |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |
| fsw | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |